Panasonic Chip Res, Thick Film, 20K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D2002V

Description
CHIP RES, THICK FILM, 20K, 0.25W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 20K, 0.25W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 20K, 0.25W, 0805; Resistance Panasonic - 68AC8229 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.25W, 0805; Resistance Panasonic
68AC8229
Chip Res, Thick Film, 20K, 0.25W, 0805; Resistance Panasonic 68AC8229
CHIP RES, THICK FILM, 20K, 0.25W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.25W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20K, 0.25W, 0805; Resistance Panasonic - 65AC4439 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.25W, 0805; Resistance Panasonic
65AC4439
Chip Res, Thick Film, 20K, 0.25W, 0805; Resistance Panasonic 65AC4439
CHIP RES, THICK FILM, 20K, 0.25W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.25W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8229
Product Name Chip Res, Thick Film, 20K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details