Panasonic Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D2001V

Description
CHIP RES, THICK FILM, 2K, 0.25W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K, 0.25W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic - 68AC8227 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic
68AC8227
Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic 68AC8227
CHIP RES, THICK FILM, 2K, 0.25W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 2K, 0.25W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic - 68AC8228 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic
68AC8228
Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic 68AC8228
CHIP RES, THICK FILM, 2K, 0.25W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 2K, 0.25W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8227
Product Name Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details