Panasonic Chip Res, Thick Film, 18K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D1802V

Description
CHIP RES, THICK FILM, 18K, 0.25W, 0805; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18K, 0.25W, 0805; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18K, 0.25W, 0805; Resistance Panasonic - 68AC8197 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.25W, 0805; Resistance Panasonic
68AC8197
Chip Res, Thick Film, 18K, 0.25W, 0805; Resistance Panasonic 68AC8197
CHIP RES, THICK FILM, 18K, 0.25W, 0805; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.25W, 0805; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18K, 0.25W, 0805; Resistance Panasonic - 68AC8198 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.25W, 0805; Resistance Panasonic
68AC8198
Chip Res, Thick Film, 18K, 0.25W, 0805; Resistance Panasonic 68AC8198
CHIP RES, THICK FILM, 18K, 0.25W, 0805; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.25W, 0805; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8197
Product Name Chip Res, Thick Film, 18K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567803P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details