Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D1691V

Description
RES SMD 1.69K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 1.69K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D1691V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D1691V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D1691V
RES SMD 1.69K OHM 0.5% 1/4W 0805

RES SMD 1.69K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 1K69, 0.25W, 0805; Resistance Panasonic - 68AC8178 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K69, 0.25W, 0805; Resistance Panasonic
68AC8178
Chip Res, Thick Film, 1K69, 0.25W, 0805; Resistance Panasonic 68AC8178
CHIP RES, THICK FILM, 1K69, 0.25W, 0805; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K69, 0.25W, 0805; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K69, 0.25W, 0805; Resistance Panasonic - 68AC8177 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K69, 0.25W, 0805; Resistance Panasonic
68AC8177
Chip Res, Thick Film, 1K69, 0.25W, 0805; Resistance Panasonic 68AC8177
CHIP RES, THICK FILM, 1K69, 0.25W, 0805; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K69, 0.25W, 0805; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PB6D1691V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D1691V
Chip Resistor - Surface Mount ERJ-PB6D1691V
RES SMD 1.69K OHM 0.5% 1/4W 0805

RES SMD 1.69K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-PB6D1691V 68AC8178 ERJ-PB6D1691V
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K69, 0.25W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1690 ohms 1690 ohms 1690 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details