Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D1401V

Description
RES SMD 1.4K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 1.4K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D1401V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D1401V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D1401V
RES SMD 1.4K OHM 0.5% 1/4W 0805

RES SMD 1.4K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 1K4, 0.25W, 0805; Resistance Panasonic - 68AC8124 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K4, 0.25W, 0805; Resistance Panasonic
68AC8124
Chip Res, Thick Film, 1K4, 0.25W, 0805; Resistance Panasonic 68AC8124
CHIP RES, THICK FILM, 1K4, 0.25W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K4, 0.25W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K4, 0.25W, 0805; Resistance Panasonic - 68AC8123 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K4, 0.25W, 0805; Resistance Panasonic
68AC8123
Chip Res, Thick Film, 1K4, 0.25W, 0805; Resistance Panasonic 68AC8123
CHIP RES, THICK FILM, 1K4, 0.25W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K4, 0.25W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D1401V 68AC8124
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K4, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1400 ohms 1400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9220 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3013FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details