Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D1373V

Description
RES SMD 137K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 137K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D1373V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D1373V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D1373V
RES SMD 137K OHM 0.5% 1/4W 0805

RES SMD 137K OHM 0.5% 1/4W 0805

Supplier's Site
RES SMD 137K OHM 0.5% 1/4W 0805 - 590-ERJ-PB6D1373V - Utmel Electronic Limited
Hong Kong, China
RES SMD 137K OHM 0.5% 1/4W 0805
590-ERJ-PB6D1373V
RES SMD 137K OHM 0.5% 1/4W 0805 590-ERJ-PB6D1373V
RES SMD 137K OHM 0.5% 1/4W 0805

RES SMD 137K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 137K, 0.25W, 0805; Resistance Panasonic - 68AC8121 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 137K, 0.25W, 0805; Resistance Panasonic
68AC8121
Chip Res, Thick Film, 137K, 0.25W, 0805; Resistance Panasonic 68AC8121
CHIP RES, THICK FILM, 137K, 0.25W, 0805; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 137K, 0.25W, 0805; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 137K, 0.25W, 0805; Resistance Panasonic - 68AC8122 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 137K, 0.25W, 0805; Resistance Panasonic
68AC8122
Chip Res, Thick Film, 137K, 0.25W, 0805; Resistance Panasonic 68AC8122
CHIP RES, THICK FILM, 137K, 0.25W, 0805; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 137K, 0.25W, 0805; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-PB6D1373V 590-ERJ-PB6D1373V 68AC8121
Product Name Resistors - Chip Resistor - Surface Mount RES SMD 137K OHM 0.5% 1/4W 0805 Chip Res, Thick Film, 137K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 137000 ohms 137000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD513GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details