Panasonic Chip Resistor - Surface Mount ERJ-PB6D1271V

Description
RES SMD 1.27K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 1.27K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB6D1271V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D1271V
Chip Resistor - Surface Mount ERJ-PB6D1271V
RES SMD 1.27K OHM 0.5% 1/4W 0805

RES SMD 1.27K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 1K27, 0.25W, 0805; Resistance Panasonic - 68AC8100 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K27, 0.25W, 0805; Resistance Panasonic
68AC8100
Chip Res, Thick Film, 1K27, 0.25W, 0805; Resistance Panasonic 68AC8100
CHIP RES, THICK FILM, 1K27, 0.25W, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K27, 0.25W, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K27, 0.25W, 0805; Resistance Panasonic - 68AC8099 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K27, 0.25W, 0805; Resistance Panasonic
68AC8099
Chip Res, Thick Film, 1K27, 0.25W, 0805; Resistance Panasonic 68AC8099
CHIP RES, THICK FILM, 1K27, 0.25W, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K27, 0.25W, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D1271V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D1271V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D1271V
RES SMD 1.27K OHM 0.5% 1/4W 0805

RES SMD 1.27K OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-PB6D1271V 68AC8100 ERJ-PB6D1271V
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 1K27, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1270 ohms 1270 ohms 1270 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details