Panasonic Chip Res, Thick Film, 121K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D1213V

Description
CHIP RES, THICK FILM, 121K, 0.25W, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 121K, 0.25W, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 121K, 0.25W, 0805; Resistance Panasonic - 68AC8092 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 121K, 0.25W, 0805; Resistance Panasonic
68AC8092
Chip Res, Thick Film, 121K, 0.25W, 0805; Resistance Panasonic 68AC8092
CHIP RES, THICK FILM, 121K, 0.25W, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 121K, 0.25W, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 121K, 0.25W, 0805; Resistance Panasonic - 68AC8091 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 121K, 0.25W, 0805; Resistance Panasonic
68AC8091
Chip Res, Thick Film, 121K, 0.25W, 0805; Resistance Panasonic 68AC8091
CHIP RES, THICK FILM, 121K, 0.25W, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 121K, 0.25W, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D1213V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D1213V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D1213V
RES SMD 121K OHM 0.5% 1/4W 0805

RES SMD 121K OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC8092 ERJ-PB6D1213V
Product Name Chip Res, Thick Film, 121K, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 121000 ohms 121000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details