Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D1023V

Description
RES SMD 102K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 102K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D1023V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D1023V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D1023V
RES SMD 102K OHM 0.5% 1/4W 0805

RES SMD 102K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic - 68AC8044 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic
68AC8044
Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic 68AC8044
CHIP RES, THICK FILM, 102K, 0.25W, 0805; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 102K, 0.25W, 0805; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic - 68AC8043 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic
68AC8043
Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic 68AC8043
CHIP RES, THICK FILM, 102K, 0.25W, 0805; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 102K, 0.25W, 0805; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D1023V 68AC8044
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 102000 ohms 102000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details