Panasonic Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic ERJ-PB6B9532V

Description
CHIP RES, THICK FILM, 95K3, 0.25W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 95K3, 0.25W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic - 68AC8020 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic
68AC8020
Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic 68AC8020
CHIP RES, THICK FILM, 95K3, 0.25W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 95K3, 0.25W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic - 68AC8021 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic
68AC8021
Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic 68AC8021
CHIP RES, THICK FILM, 95K3, 0.25W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 95K3, 0.25W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8020
Product Name Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 95300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers