Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B9530V

Description
RES SMD 953 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 953 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B9530V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B9530V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B9530V
RES SMD 953 OHM 0.1% 1/4W 0805

RES SMD 953 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 953R, 0.25W, 0805; Resistance Panasonic - 68AC8017 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953R, 0.25W, 0805; Resistance Panasonic
68AC8017
Chip Res, Thick Film, 953R, 0.25W, 0805; Resistance Panasonic 68AC8017
CHIP RES, THICK FILM, 953R, 0.25W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 953R, 0.25W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 953R, 0.25W, 0805; Resistance Panasonic - 68AC8016 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953R, 0.25W, 0805; Resistance Panasonic
68AC8016
Chip Res, Thick Film, 953R, 0.25W, 0805; Resistance Panasonic 68AC8016
CHIP RES, THICK FILM, 953R, 0.25W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 953R, 0.25W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B9530V 68AC8017
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 953R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 953 ohms 953 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details