Panasonic Chip Res, Thick Film, 93K1, 0.25W, 0805; Resistance Panasonic ERJ-PB6B9312V

Description
CHIP RES, THICK FILM, 93K1, 0.25W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 93K1, 0.25W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 93K1, 0.25W, 0805; Resistance Panasonic - 68AC8012 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93K1, 0.25W, 0805; Resistance Panasonic
68AC8012
Chip Res, Thick Film, 93K1, 0.25W, 0805; Resistance Panasonic 68AC8012
CHIP RES, THICK FILM, 93K1, 0.25W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 93K1, 0.25W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 93K1, 0.25W, 0805; Resistance Panasonic - 68AC8013 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93K1, 0.25W, 0805; Resistance Panasonic
68AC8013
Chip Res, Thick Film, 93K1, 0.25W, 0805; Resistance Panasonic 68AC8013
CHIP RES, THICK FILM, 93K1, 0.25W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 93K1, 0.25W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B9312V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B9312V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B9312V
RES SMD 93.1K OHM 0.1% 1/4W 0805

RES SMD 93.1K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC8012 ERJ-PB6B9312V
Product Name Chip Res, Thick Film, 93K1, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 93100 ohms 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details