Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B9100V

Description
RES SMD 910 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 910 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B9100V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B9100V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B9100V
RES SMD 910 OHM 0.1% 1/4W 0805

RES SMD 910 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 910R, 0.25W, 0805; Resistance Panasonic - 68AC8000 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910R, 0.25W, 0805; Resistance Panasonic
68AC8000
Chip Res, Thick Film, 910R, 0.25W, 0805; Resistance Panasonic 68AC8000
CHIP RES, THICK FILM, 910R, 0.25W, 0805; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 910R, 0.25W, 0805; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 910R, 0.25W, 0805; Resistance Panasonic - 68AC8001 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910R, 0.25W, 0805; Resistance Panasonic
68AC8001
Chip Res, Thick Film, 910R, 0.25W, 0805; Resistance Panasonic 68AC8001
CHIP RES, THICK FILM, 910R, 0.25W, 0805; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 910R, 0.25W, 0805; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B9100V 68AC8000
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 910R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 910 ohms 910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details