Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B9093V

Description
RES SMD 909K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 909K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B9093V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B9093V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B9093V
RES SMD 909K OHM 0.1% 1/4W 0805

RES SMD 909K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic - 68AC7999 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic
68AC7999
Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic 68AC7999
CHIP RES, THICK FILM, 909K, 0.25W, 0805; Resistance:909kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.25W, 0805; Resistance:909kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic - 68AC7998 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic
68AC7998
Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic 68AC7998
CHIP RES, THICK FILM, 909K, 0.25W, 0805; Resistance:909kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.25W, 0805; Resistance:909kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B9093V 68AC7999
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 909000 ohms 909000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details