Panasonic Chip Res, Thick Film, 9K09, 0.25W, 0805; Resistance Panasonic ERJ-PB6B9091V

Description
CHIP RES, THICK FILM, 9K09, 0.25W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 9K09, 0.25W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 9K09, 0.25W, 0805; Resistance Panasonic - 68AC7995 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K09, 0.25W, 0805; Resistance Panasonic
68AC7995
Chip Res, Thick Film, 9K09, 0.25W, 0805; Resistance Panasonic 68AC7995
CHIP RES, THICK FILM, 9K09, 0.25W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K09, 0.25W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K09, 0.25W, 0805; Resistance Panasonic - 68AC7994 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K09, 0.25W, 0805; Resistance Panasonic
68AC7994
Chip Res, Thick Film, 9K09, 0.25W, 0805; Resistance Panasonic 68AC7994
CHIP RES, THICK FILM, 9K09, 0.25W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K09, 0.25W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B9091V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B9091V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B9091V
RES SMD 9.09K OHM 0.1% 1/4W 0805

RES SMD 9.09K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7995 ERJ-PB6B9091V
Product Name Chip Res, Thick Film, 9K09, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 9090 ohms 9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details