Panasonic Chip Res, Thick Film, 909R, 0.25W, 0805; Resistance Panasonic ERJ-PB6B9090V

Description
CHIP RES, THICK FILM, 909R, 0.25W, 0805; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 909R, 0.25W, 0805; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 909R, 0.25W, 0805; Resistance Panasonic - 68AC7993 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.25W, 0805; Resistance Panasonic
68AC7993
Chip Res, Thick Film, 909R, 0.25W, 0805; Resistance Panasonic 68AC7993
CHIP RES, THICK FILM, 909R, 0.25W, 0805; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.25W, 0805; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909R, 0.25W, 0805; Resistance Panasonic - 68AC7992 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.25W, 0805; Resistance Panasonic
68AC7992
Chip Res, Thick Film, 909R, 0.25W, 0805; Resistance Panasonic 68AC7992
CHIP RES, THICK FILM, 909R, 0.25W, 0805; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.25W, 0805; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B9090V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B9090V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B9090V
RES SMD 909 OHM 0.1% 1/4W 0805

RES SMD 909 OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7993 ERJ-PB6B9090V
Product Name Chip Res, Thick Film, 909R, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8664FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details