Panasonic RES SMD 866 OHM 0.1% 1/4W 0805 ERJ-PB6B8660V

Description
RES SMD 866 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 866 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 866 OHM 0.1% 1/4W 0805 - 590-ERJ-PB6B8660V - Utmel Electronic Limited
Hong Kong, China
RES SMD 866 OHM 0.1% 1/4W 0805
590-ERJ-PB6B8660V
RES SMD 866 OHM 0.1% 1/4W 0805 590-ERJ-PB6B8660V
RES SMD 866 OHM 0.1% 1/4W 0805

RES SMD 866 OHM 0.1% 1/4W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B8660V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B8660V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B8660V
RES SMD 866 OHM 0.1% 1/4W 0805

RES SMD 866 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 866R, 0.25W, 0805; Resistance Panasonic - 68AC7976 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866R, 0.25W, 0805; Resistance Panasonic
68AC7976
Chip Res, Thick Film, 866R, 0.25W, 0805; Resistance Panasonic 68AC7976
CHIP RES, THICK FILM, 866R, 0.25W, 0805; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 866R, 0.25W, 0805; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 866R, 0.25W, 0805; Resistance Panasonic - 68AC7977 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866R, 0.25W, 0805; Resistance Panasonic
68AC7977
Chip Res, Thick Film, 866R, 0.25W, 0805; Resistance Panasonic 68AC7977
CHIP RES, THICK FILM, 866R, 0.25W, 0805; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 866R, 0.25W, 0805; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-PB6B8660V ERJ-PB6B8660V 68AC7976
Product Name RES SMD 866 OHM 0.1% 1/4W 0805 Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 866R, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 866 ohms 866 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 210000 ohms
View Details
3 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details