CHIP RES, THICK FILM, 84K5, 0.25W, 0805; Resistance:84.5kohm;
CHIP RES, THICK FILM, 84K5, 0.25W, 0805; Resistance:84.5kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC7972 |
| Product Name | Chip Res, Thick Film, 84K5, 0.25W, 0805; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 84500 ohms |