Panasonic RES SMD 825 OHM 0.1% 1/4W 0805 ERJ-PB6B8250V

Description
RES SMD 825 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 825 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 825 OHM 0.1% 1/4W 0805 - 590-ERJ-PB6B8250V - Utmel Electronic Limited
Hong Kong, China
RES SMD 825 OHM 0.1% 1/4W 0805
590-ERJ-PB6B8250V
RES SMD 825 OHM 0.1% 1/4W 0805 590-ERJ-PB6B8250V
RES SMD 825 OHM 0.1% 1/4W 0805

RES SMD 825 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 825R, 0.25W, 0805; Resistance Panasonic - 68AC7961 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825R, 0.25W, 0805; Resistance Panasonic
68AC7961
Chip Res, Thick Film, 825R, 0.25W, 0805; Resistance Panasonic 68AC7961
CHIP RES, THICK FILM, 825R, 0.25W, 0805; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 825R, 0.25W, 0805; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 825R, 0.25W, 0805; Resistance Panasonic - 68AC7960 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825R, 0.25W, 0805; Resistance Panasonic
68AC7960
Chip Res, Thick Film, 825R, 0.25W, 0805; Resistance Panasonic 68AC7960
CHIP RES, THICK FILM, 825R, 0.25W, 0805; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 825R, 0.25W, 0805; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B8250V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B8250V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B8250V
RES SMD 825 OHM 0.1% 1/4W 0805

RES SMD 825 OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-PB6B8250V 68AC7961 ERJ-PB6B8250V
Product Name RES SMD 825 OHM 0.1% 1/4W 0805 Chip Res, Thick Film, 825R, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers