The Chip Resistor, Thick Film, 820R, 0.25W, 0805 from Panasonic is designed for high precision applications. It features a resistance tolerance of ±0.1% and a temperature coefficient of resistance of ±50vó10,Ū,Å?/°C, making it suitable for high reliability requirements. The resistor is rated for a power dissipation of 0.25W at 70°C and can handle a limiting element voltage of 150V. It is compliant with RoHS standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor can be used in both reflow and flow soldering processes, and it is packaged in a punched carrier taping format for ease of handling. The operating temperature range is from -55°C to +155°C, allowing for versatility in various environments.
CHIP RES, THICK FILM, 820R, 0.25W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
CHIP RES, THICK FILM, 820R, 0.25W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
RES SMD 820 OHM 0.1% 1/4W 0805
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 68AC7952 | ERJ-PB6B8200V |
| Product Name | Chip Res, Thick Film, 820R, 0.25W, 0805; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) |
| Resistance Range | 820 ohms | 820 ohms |