Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B8060V

Description
RES SMD 806 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 806 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B8060V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B8060V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B8060V
RES SMD 806 OHM 0.1% 1/4W 0805

RES SMD 806 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 806R, 0.25W, 0805; Resistance Panasonic - 68AC7945 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806R, 0.25W, 0805; Resistance Panasonic
68AC7945
Chip Res, Thick Film, 806R, 0.25W, 0805; Resistance Panasonic 68AC7945
CHIP RES, THICK FILM, 806R, 0.25W, 0805; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 806R, 0.25W, 0805; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 806R, 0.25W, 0805; Resistance Panasonic - 68AC7944 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806R, 0.25W, 0805; Resistance Panasonic
68AC7944
Chip Res, Thick Film, 806R, 0.25W, 0805; Resistance Panasonic 68AC7944
CHIP RES, THICK FILM, 806R, 0.25W, 0805; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 806R, 0.25W, 0805; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B8060V 68AC7945
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 806R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567549P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details