Panasonic Chip Res, Thick Film, 6K65, 0.25W, 0805; Resistance Panasonic ERJ-PB6B6651V

Description
CHIP RES, THICK FILM, 6K65, 0.25W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K65, 0.25W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K65, 0.25W, 0805; Resistance Panasonic - 68AC7874 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K65, 0.25W, 0805; Resistance Panasonic
68AC7874
Chip Res, Thick Film, 6K65, 0.25W, 0805; Resistance Panasonic 68AC7874
CHIP RES, THICK FILM, 6K65, 0.25W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K65, 0.25W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K65, 0.25W, 0805; Resistance Panasonic - 68AC7875 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K65, 0.25W, 0805; Resistance Panasonic
68AC7875
Chip Res, Thick Film, 6K65, 0.25W, 0805; Resistance Panasonic 68AC7875
CHIP RES, THICK FILM, 6K65, 0.25W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K65, 0.25W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B6651V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B6651V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B6651V
RES SMD 6.65K OHM 0.1% 1/4W 0805

RES SMD 6.65K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7874 ERJ-PB6B6651V
Product Name Chip Res, Thick Film, 6K65, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 6650 ohms 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details