Panasonic Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic ERJ-PB6B6203V

Description
CHIP RES, THICK FILM, 620K, 0.25W, 0805; Resistance:620kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 620K, 0.25W, 0805; Resistance:620kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic - 68AC7854 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic
68AC7854
Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic 68AC7854
CHIP RES, THICK FILM, 620K, 0.25W, 0805; Resistance:620kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 620K, 0.25W, 0805; Resistance:620kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic - 68AC7855 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic
68AC7855
Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic 68AC7855
CHIP RES, THICK FILM, 620K, 0.25W, 0805; Resistance:620kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 620K, 0.25W, 0805; Resistance:620kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 620K OHM 0.1% 1/4W 0805 - 590-ERJ-PB6B6203V - Utmel Electronic Limited
Hong Kong, China
RES SMD 620K OHM 0.1% 1/4W 0805
590-ERJ-PB6B6203V
RES SMD 620K OHM 0.1% 1/4W 0805 590-ERJ-PB6B6203V
RES SMD 620K OHM 0.1% 1/4W 0805

RES SMD 620K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 68AC7854 590-ERJ-PB6B6203V
Product Name Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic RES SMD 620K OHM 0.1% 1/4W 0805
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 620000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details