Panasonic Chip Res, Thick Film, 62K, 0.25W, 0805; Resistance Panasonic ERJ-PB6B6202V

Description
CHIP RES, THICK FILM, 62K, 0.25W, 0805; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 62K, 0.25W, 0805; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 62K, 0.25W, 0805; Resistance Panasonic - 68AC7852 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.25W, 0805; Resistance Panasonic
68AC7852
Chip Res, Thick Film, 62K, 0.25W, 0805; Resistance Panasonic 68AC7852
CHIP RES, THICK FILM, 62K, 0.25W, 0805; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.25W, 0805; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 62K, 0.25W, 0805; Resistance Panasonic - 68AC7853 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.25W, 0805; Resistance Panasonic
68AC7853
Chip Res, Thick Film, 62K, 0.25W, 0805; Resistance Panasonic 68AC7853
CHIP RES, THICK FILM, 62K, 0.25W, 0805; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.25W, 0805; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B6202V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B6202V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B6202V
RES SMD 62K OHM 0.1% 1/4W 0805

RES SMD 62K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7852 ERJ-PB6B6202V
Product Name Chip Res, Thick Film, 62K, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 62000 ohms 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573154 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers