Panasonic SMD 4W Resistor ERJ-PB6B6201V

Description
RES SMD 6.2K OHM 0.1% 1/4W 0805 Product overview: ERJ-PB6B6201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB6B6201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 6.2K OHM 0.1% 1/4W 0805 Product overview: ERJ-PB6B6201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB6B6201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-ERJ-PB6B6201V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERJ-PB6B6201V
SMD 4W Resistor 52-ERJ-PB6B6201V
RES SMD 6.2K OHM 0.1% 1/4W 0805 Product overview: ERJ-PB6B6201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB6B6201V can be used for catalog matching and distributor lookup.

RES SMD 6.2K OHM 0.1% 1/4W 0805 Product overview: ERJ-PB6B6201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB6B6201V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PB6B6201V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6B6201V
Chip Resistor - Surface Mount ERJ-PB6B6201V
RES SMD 6.2K OHM 0.1% 1/4W 0805

RES SMD 6.2K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 6K2, 0.25W, 0805; Resistance Panasonic - 68AC7850 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K2, 0.25W, 0805; Resistance Panasonic
68AC7850
Chip Res, Thick Film, 6K2, 0.25W, 0805; Resistance Panasonic 68AC7850
CHIP RES, THICK FILM, 6K2, 0.25W, 0805; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K2, 0.25W, 0805; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K2, 0.25W, 0805; Resistance Panasonic - 68AC7851 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K2, 0.25W, 0805; Resistance Panasonic
68AC7851
Chip Res, Thick Film, 6K2, 0.25W, 0805; Resistance Panasonic 68AC7851
CHIP RES, THICK FILM, 6K2, 0.25W, 0805; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K2, 0.25W, 0805; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B6201V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B6201V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B6201V
RES SMD 6.2K OHM 0.1% 1/4W 0805

RES SMD 6.2K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-PB6B6201V ERJ-PB6B6201V 68AC7850 ERJ-PB6B6201V
Product Name SMD 4W Resistor Chip Resistor - Surface Mount Chip Res, Thick Film, 6K2, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 6200 ohms 6200 ohms 6200 ohms 6200 ohms
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567527 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers