Manufacturer: AMIS
Category: Development Boards, Kits, Programmers>Evaluati
Package: 101-TFBGA, FCCSP
Product Status: Active
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Op Amps |
| Category | Developement Board |