Panasonic Chip Res, Thick Film, 53K6, 0.25W, 0805; Resistance Panasonic ERJ-PB6B5362V

Description
CHIP RES, THICK FILM, 53K6, 0.25W, 0805; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 53K6, 0.25W, 0805; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 53K6, 0.25W, 0805; Resistance Panasonic - 68AC7788 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 53K6, 0.25W, 0805; Resistance Panasonic
68AC7788
Chip Res, Thick Film, 53K6, 0.25W, 0805; Resistance Panasonic 68AC7788
CHIP RES, THICK FILM, 53K6, 0.25W, 0805; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 53K6, 0.25W, 0805; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 53K6, 0.25W, 0805; Resistance Panasonic - 68AC7789 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 53K6, 0.25W, 0805; Resistance Panasonic
68AC7789
Chip Res, Thick Film, 53K6, 0.25W, 0805; Resistance Panasonic 68AC7789
CHIP RES, THICK FILM, 53K6, 0.25W, 0805; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 53K6, 0.25W, 0805; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B5362V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B5362V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B5362V
RES SMD 53.6K OHM 0.1% 1/4W 0805

RES SMD 53.6K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7788 ERJ-PB6B5362V
Product Name Chip Res, Thick Film, 53K6, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 53600 ohms 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176766-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details