Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B5230V

Description
RES SMD 523 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 523 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B5230V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B5230V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B5230V
RES SMD 523 OHM 0.1% 1/4W 0805

RES SMD 523 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 523R, 0.25W, 0805; Resistance Panasonic - 68AC7777 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523R, 0.25W, 0805; Resistance Panasonic
68AC7777
Chip Res, Thick Film, 523R, 0.25W, 0805; Resistance Panasonic 68AC7777
CHIP RES, THICK FILM, 523R, 0.25W, 0805; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 523R, 0.25W, 0805; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 523R, 0.25W, 0805; Resistance Panasonic - 68AC7776 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523R, 0.25W, 0805; Resistance Panasonic
68AC7776
Chip Res, Thick Film, 523R, 0.25W, 0805; Resistance Panasonic 68AC7776
CHIP RES, THICK FILM, 523R, 0.25W, 0805; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 523R, 0.25W, 0805; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B5230V 68AC7777
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 523R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 523 ohms 523 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567459P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers