Panasonic Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic ERJ-PB6B5111V

Description
CHIP RES, THICK FILM, 5K11, 0.25W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K11, 0.25W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic - 68AC7770 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic
68AC7770
Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic 68AC7770
CHIP RES, THICK FILM, 5K11, 0.25W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.25W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic - 68AC7771 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic
68AC7771
Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic 68AC7771
CHIP RES, THICK FILM, 5K11, 0.25W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.25W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7770
Product Name Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details