Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B5110V

Description
RES SMD 511 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 511 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B5110V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B5110V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B5110V
RES SMD 511 OHM 0.1% 1/4W 0805

RES SMD 511 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 511R, 0.25W, 0805; Resistance Panasonic - 68AC7768 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511R, 0.25W, 0805; Resistance Panasonic
68AC7768
Chip Res, Thick Film, 511R, 0.25W, 0805; Resistance Panasonic 68AC7768
CHIP RES, THICK FILM, 511R, 0.25W, 0805; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 511R, 0.25W, 0805; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 511R, 0.25W, 0805; Resistance Panasonic - 68AC7769 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511R, 0.25W, 0805; Resistance Panasonic
68AC7769
Chip Res, Thick Film, 511R, 0.25W, 0805; Resistance Panasonic 68AC7769
CHIP RES, THICK FILM, 511R, 0.25W, 0805; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 511R, 0.25W, 0805; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B5110V 68AC7768
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 511R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 511 ohms 511 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1504FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details