Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B4873V

Description
RES SMD 487K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 487K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B4873V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B4873V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B4873V
RES SMD 487K OHM 0.1% 1/4W 0805

RES SMD 487K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 487K, 0.25W, 0805; Resistance Panasonic - 68AC7751 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.25W, 0805; Resistance Panasonic
68AC7751
Chip Res, Thick Film, 487K, 0.25W, 0805; Resistance Panasonic 68AC7751
CHIP RES, THICK FILM, 487K, 0.25W, 0805; Resistance:487kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.25W, 0805; Resistance:487kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 487K, 0.25W, 0805; Resistance Panasonic - 68AC7750 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.25W, 0805; Resistance Panasonic
68AC7750
Chip Res, Thick Film, 487K, 0.25W, 0805; Resistance Panasonic 68AC7750
CHIP RES, THICK FILM, 487K, 0.25W, 0805; Resistance:487kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.25W, 0805; Resistance:487kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B4873V 68AC7751
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 487K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 487000 ohms 487000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD685JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details