Panasonic Chip Res, Thick Film, 4K7, 0.25W, 0805; Resistance Panasonic ERJ-PB6B4701V

Description
CHIP RES, THICK FILM, 4K7, 0.25W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K7, 0.25W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K7, 0.25W, 0805; Resistance Panasonic - 68AC7730 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K7, 0.25W, 0805; Resistance Panasonic
68AC7730
Chip Res, Thick Film, 4K7, 0.25W, 0805; Resistance Panasonic 68AC7730
CHIP RES, THICK FILM, 4K7, 0.25W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K7, 0.25W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K7, 0.25W, 0805; Resistance Panasonic - 68AC7731 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K7, 0.25W, 0805; Resistance Panasonic
68AC7731
Chip Res, Thick Film, 4K7, 0.25W, 0805; Resistance Panasonic 68AC7731
CHIP RES, THICK FILM, 4K7, 0.25W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K7, 0.25W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7730
Product Name Chip Res, Thick Film, 4K7, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details