Panasonic Chip Res, Thick Film, 4K53, 0.25W, 0805; Resistance Panasonic ERJ-PB6B4531V

Description
CHIP RES, THICK FILM, 4K53, 0.25W, 0805; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K53, 0.25W, 0805; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K53, 0.25W, 0805; Resistance Panasonic - 68AC7715 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K53, 0.25W, 0805; Resistance Panasonic
68AC7715
Chip Res, Thick Film, 4K53, 0.25W, 0805; Resistance Panasonic 68AC7715
CHIP RES, THICK FILM, 4K53, 0.25W, 0805; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K53, 0.25W, 0805; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K53, 0.25W, 0805; Resistance Panasonic - 68AC7716 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K53, 0.25W, 0805; Resistance Panasonic
68AC7716
Chip Res, Thick Film, 4K53, 0.25W, 0805; Resistance Panasonic 68AC7716
CHIP RES, THICK FILM, 4K53, 0.25W, 0805; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K53, 0.25W, 0805; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7715
Product Name Chip Res, Thick Film, 4K53, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details