Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B4530V

Description
RES SMD 453 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 453 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B4530V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B4530V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B4530V
RES SMD 453 OHM 0.1% 1/4W 0805

RES SMD 453 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 453R, 0.25W, 0805; Resistance Panasonic - 68AC7713 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.25W, 0805; Resistance Panasonic
68AC7713
Chip Res, Thick Film, 453R, 0.25W, 0805; Resistance Panasonic 68AC7713
CHIP RES, THICK FILM, 453R, 0.25W, 0805; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.25W, 0805; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 453R, 0.25W, 0805; Resistance Panasonic - 68AC7714 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.25W, 0805; Resistance Panasonic
68AC7714
Chip Res, Thick Film, 453R, 0.25W, 0805; Resistance Panasonic 68AC7714
CHIP RES, THICK FILM, 453R, 0.25W, 0805; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.25W, 0805; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B4530V 68AC7713
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 453R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 453 ohms 453 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details