Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B4420V

Description
RES SMD 442 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 442 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B4420V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B4420V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B4420V
RES SMD 442 OHM 0.1% 1/4W 0805

RES SMD 442 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 442R, 0.25W, 0805; Resistance Panasonic - 68AC7706 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442R, 0.25W, 0805; Resistance Panasonic
68AC7706
Chip Res, Thick Film, 442R, 0.25W, 0805; Resistance Panasonic 68AC7706
CHIP RES, THICK FILM, 442R, 0.25W, 0805; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 442R, 0.25W, 0805; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 442R, 0.25W, 0805; Resistance Panasonic - 68AC7705 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442R, 0.25W, 0805; Resistance Panasonic
68AC7705
Chip Res, Thick Film, 442R, 0.25W, 0805; Resistance Panasonic 68AC7705
CHIP RES, THICK FILM, 442R, 0.25W, 0805; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 442R, 0.25W, 0805; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B4420V 68AC7706
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 442R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 442 ohms 442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details