Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B4321V

Description
RES SMD 4.32K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 4.32K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B4321V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B4321V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B4321V
RES SMD 4.32K OHM 0.1% 1/4W 0805

RES SMD 4.32K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic - 68AC7699 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic
68AC7699
Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic 68AC7699
CHIP RES, THICK FILM, 4K32, 0.25W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K32, 0.25W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic - 68AC7700 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic
68AC7700
Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic 68AC7700
CHIP RES, THICK FILM, 4K32, 0.25W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K32, 0.25W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B4321V 68AC7699
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 4320 ohms 4320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details