Panasonic Chip Res, Thick Film, 430R, 0.25W, 0805; Resistance Panasonic ERJ-PB6B4300V

Description
CHIP RES, THICK FILM, 430R, 0.25W, 0805; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 430R, 0.25W, 0805; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 430R, 0.25W, 0805; Resistance Panasonic - 68AC7689 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430R, 0.25W, 0805; Resistance Panasonic
68AC7689
Chip Res, Thick Film, 430R, 0.25W, 0805; Resistance Panasonic 68AC7689
CHIP RES, THICK FILM, 430R, 0.25W, 0805; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 430R, 0.25W, 0805; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7689
Product Name Chip Res, Thick Film, 430R, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details