Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B4120V

Description
RES SMD 412 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 412 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B4120V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B4120V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B4120V
RES SMD 412 OHM 0.1% 1/4W 0805

RES SMD 412 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 412R, 0.25W, 0805; Resistance Panasonic - 68AC7673 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412R, 0.25W, 0805; Resistance Panasonic
68AC7673
Chip Res, Thick Film, 412R, 0.25W, 0805; Resistance Panasonic 68AC7673
CHIP RES, THICK FILM, 412R, 0.25W, 0805; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 412R, 0.25W, 0805; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 412R, 0.25W, 0805; Resistance Panasonic - 68AC7674 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412R, 0.25W, 0805; Resistance Panasonic
68AC7674
Chip Res, Thick Film, 412R, 0.25W, 0805; Resistance Panasonic 68AC7674
CHIP RES, THICK FILM, 412R, 0.25W, 0805; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 412R, 0.25W, 0805; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B4120V 68AC7673
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 412R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 412 ohms 412 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
4 suppliers