Panasonic Chip Res, Thick Film, 39K2, 0.25W, 0805; Resistance Panasonic ERJ-PB6B3922V

Description
CHIP RES, THICK FILM, 39K2, 0.25W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39K2, 0.25W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39K2, 0.25W, 0805; Resistance Panasonic - 68AC7661 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K2, 0.25W, 0805; Resistance Panasonic
68AC7661
Chip Res, Thick Film, 39K2, 0.25W, 0805; Resistance Panasonic 68AC7661
CHIP RES, THICK FILM, 39K2, 0.25W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K2, 0.25W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39K2, 0.25W, 0805; Resistance Panasonic - 68AC7662 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K2, 0.25W, 0805; Resistance Panasonic
68AC7662
Chip Res, Thick Film, 39K2, 0.25W, 0805; Resistance Panasonic 68AC7662
CHIP RES, THICK FILM, 39K2, 0.25W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K2, 0.25W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7661
Product Name Chip Res, Thick Film, 39K2, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details