Panasonic Chip Res, Thick Film, 390R, 0.25W, 0805; Resistance Panasonic ERJ-PB6B3900V

Description
CHIP RES, THICK FILM, 390R, 0.25W, 0805; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 390R, 0.25W, 0805; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 390R, 0.25W, 0805; Resistance Panasonic - 68AC7649 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390R, 0.25W, 0805; Resistance Panasonic
68AC7649
Chip Res, Thick Film, 390R, 0.25W, 0805; Resistance Panasonic 68AC7649
CHIP RES, THICK FILM, 390R, 0.25W, 0805; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 390R, 0.25W, 0805; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 390R, 0.25W, 0805; Resistance Panasonic - 68AC7650 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390R, 0.25W, 0805; Resistance Panasonic
68AC7650
Chip Res, Thick Film, 390R, 0.25W, 0805; Resistance Panasonic 68AC7650
CHIP RES, THICK FILM, 390R, 0.25W, 0805; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 390R, 0.25W, 0805; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7649
Product Name Chip Res, Thick Film, 390R, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details