Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B3833V

Description
RES SMD 383K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 383K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B3833V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B3833V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B3833V
RES SMD 383K OHM 0.1% 1/4W 0805

RES SMD 383K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 383K, 0.25W, 0805; Resistance Panasonic - 68AC7648 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.25W, 0805; Resistance Panasonic
68AC7648
Chip Res, Thick Film, 383K, 0.25W, 0805; Resistance Panasonic 68AC7648
CHIP RES, THICK FILM, 383K, 0.25W, 0805; Resistance:383kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.25W, 0805; Resistance:383kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 383K, 0.25W, 0805; Resistance Panasonic - 68AC7647 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.25W, 0805; Resistance Panasonic
68AC7647
Chip Res, Thick Film, 383K, 0.25W, 0805; Resistance Panasonic 68AC7647
CHIP RES, THICK FILM, 383K, 0.25W, 0805; Resistance:383kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.25W, 0805; Resistance:383kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B3833V 68AC7648
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 383K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 383000 ohms 383000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 187000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details