Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B3652V

Description
RES SMD 36.5K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 36.5K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B3652V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B3652V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B3652V
RES SMD 36.5K OHM 0.1% 1/4W 0805

RES SMD 36.5K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 36K5, 0.25W, 0805; Resistance Panasonic - 68AC7630 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K5, 0.25W, 0805; Resistance Panasonic
68AC7630
Chip Res, Thick Film, 36K5, 0.25W, 0805; Resistance Panasonic 68AC7630
CHIP RES, THICK FILM, 36K5, 0.25W, 0805; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K5, 0.25W, 0805; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36K5, 0.25W, 0805; Resistance Panasonic - 68AC7629 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K5, 0.25W, 0805; Resistance Panasonic
68AC7629
Chip Res, Thick Film, 36K5, 0.25W, 0805; Resistance Panasonic 68AC7629
CHIP RES, THICK FILM, 36K5, 0.25W, 0805; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K5, 0.25W, 0805; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B3652V 68AC7630
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 36K5, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 36500 ohms 36500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 158317P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 2.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details