Panasonic Chip Res, Thick Film, 365R, 0.25W, 0805; Resistance Panasonic ERJ-PB6B3650V

Description
CHIP RES, THICK FILM, 365R, 0.25W, 0805; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 365R, 0.25W, 0805; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 365R, 0.25W, 0805; Resistance Panasonic - 68AC7625 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365R, 0.25W, 0805; Resistance Panasonic
68AC7625
Chip Res, Thick Film, 365R, 0.25W, 0805; Resistance Panasonic 68AC7625
CHIP RES, THICK FILM, 365R, 0.25W, 0805; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 365R, 0.25W, 0805; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 365R, 0.25W, 0805; Resistance Panasonic - 68AC7626 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365R, 0.25W, 0805; Resistance Panasonic
68AC7626
Chip Res, Thick Film, 365R, 0.25W, 0805; Resistance Panasonic 68AC7626
CHIP RES, THICK FILM, 365R, 0.25W, 0805; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 365R, 0.25W, 0805; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B3650V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B3650V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B3650V
RES SMD 365 OHM 0.1% 1/4W 0805

RES SMD 365 OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7625 ERJ-PB6B3650V
Product Name Chip Res, Thick Film, 365R, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details