Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B3571V

Description
RES SMD 3.57K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 3.57K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B3571V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B3571V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B3571V
RES SMD 3.57K OHM 0.1% 1/4W 0805

RES SMD 3.57K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 3K57, 0.25W, 0805; Resistance Panasonic - 68AC7612 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K57, 0.25W, 0805; Resistance Panasonic
68AC7612
Chip Res, Thick Film, 3K57, 0.25W, 0805; Resistance Panasonic 68AC7612
CHIP RES, THICK FILM, 3K57, 0.25W, 0805; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K57, 0.25W, 0805; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K57, 0.25W, 0805; Resistance Panasonic - 68AC7611 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K57, 0.25W, 0805; Resistance Panasonic
68AC7611
Chip Res, Thick Film, 3K57, 0.25W, 0805; Resistance Panasonic 68AC7611
CHIP RES, THICK FILM, 3K57, 0.25W, 0805; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K57, 0.25W, 0805; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B3571V 68AC7612
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 3K57, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 3570 ohms 3570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details