Panasonic Chip Res, Thick Film, 33K2, 0.25W, 0805; Resistance Panasonic ERJ-PB6B3322V

Description
CHIP RES, THICK FILM, 33K2, 0.25W, 0805; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 33K2, 0.25W, 0805; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 33K2, 0.25W, 0805; Resistance Panasonic - 68AC7590 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K2, 0.25W, 0805; Resistance Panasonic
68AC7590
Chip Res, Thick Film, 33K2, 0.25W, 0805; Resistance Panasonic 68AC7590
CHIP RES, THICK FILM, 33K2, 0.25W, 0805; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 33K2, 0.25W, 0805; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33K2, 0.25W, 0805; Resistance Panasonic - 68AC7589 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K2, 0.25W, 0805; Resistance Panasonic
68AC7589
Chip Res, Thick Film, 33K2, 0.25W, 0805; Resistance Panasonic 68AC7589
CHIP RES, THICK FILM, 33K2, 0.25W, 0805; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 33K2, 0.25W, 0805; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B3322V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B3322V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B3322V
RES SMD 33.2K OHM 0.1% 1/4W 0805

RES SMD 33.2K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7590 ERJ-PB6B3322V
Product Name Chip Res, Thick Film, 33K2, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 33200 ohms 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details