Panasonic Chip Res, Thick Film, 3K32, 0.25W, 0805; Resistance Panasonic ERJ-PB6B3321V

Description
CHIP RES, THICK FILM, 3K32, 0.25W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K32, 0.25W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K32, 0.25W, 0805; Resistance Panasonic - 68AC7587 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K32, 0.25W, 0805; Resistance Panasonic
68AC7587
Chip Res, Thick Film, 3K32, 0.25W, 0805; Resistance Panasonic 68AC7587
CHIP RES, THICK FILM, 3K32, 0.25W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K32, 0.25W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K32, 0.25W, 0805; Resistance Panasonic - 68AC7588 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K32, 0.25W, 0805; Resistance Panasonic
68AC7588
Chip Res, Thick Film, 3K32, 0.25W, 0805; Resistance Panasonic 68AC7588
CHIP RES, THICK FILM, 3K32, 0.25W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K32, 0.25W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7587
Product Name Chip Res, Thick Film, 3K32, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details