Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B3093V

Description
RES SMD 309K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 309K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B3093V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B3093V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B3093V
RES SMD 309K OHM 0.1% 1/4W 0805

RES SMD 309K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic - 68AC7560 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic
68AC7560
Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic 68AC7560
CHIP RES, THICK FILM, 309K, 0.25W, 0805; Resistance:309kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 309K, 0.25W, 0805; Resistance:309kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic - 68AC7559 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic
68AC7559
Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic 68AC7559
CHIP RES, THICK FILM, 309K, 0.25W, 0805; Resistance:309kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 309K, 0.25W, 0805; Resistance:309kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B3093V 68AC7560
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 309000 ohms 309000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details