Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B2873V

Description
RES SMD 287K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 287K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B2873V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B2873V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B2873V
RES SMD 287K OHM 0.1% 1/4W 0805

RES SMD 287K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 287K, 0.25W, 0805; Resistance Panasonic - 68AC7528 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287K, 0.25W, 0805; Resistance Panasonic
68AC7528
Chip Res, Thick Film, 287K, 0.25W, 0805; Resistance Panasonic 68AC7528
CHIP RES, THICK FILM, 287K, 0.25W, 0805; Resistance:287kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 287K, 0.25W, 0805; Resistance:287kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 287K, 0.25W, 0805; Resistance Panasonic - 68AC7527 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287K, 0.25W, 0805; Resistance Panasonic
68AC7527
Chip Res, Thick Film, 287K, 0.25W, 0805; Resistance Panasonic 68AC7527
CHIP RES, THICK FILM, 287K, 0.25W, 0805; Resistance:287kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 287K, 0.25W, 0805; Resistance:287kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B2873V 68AC7528
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 287K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 287000 ohms 287000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573246 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details