Panasonic Chip Res, Thick Film, 270R, 0.25W, 0805; Resistance Panasonic ERJ-PB6B2700V

Description
CHIP RES, THICK FILM, 270R, 0.25W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 270R, 0.25W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 270R, 0.25W, 0805; Resistance Panasonic - 68AC7498 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270R, 0.25W, 0805; Resistance Panasonic
68AC7498
Chip Res, Thick Film, 270R, 0.25W, 0805; Resistance Panasonic 68AC7498
CHIP RES, THICK FILM, 270R, 0.25W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 270R, 0.25W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 270R, 0.25W, 0805; Resistance Panasonic - 68AC7497 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270R, 0.25W, 0805; Resistance Panasonic
68AC7497
Chip Res, Thick Film, 270R, 0.25W, 0805; Resistance Panasonic 68AC7497
CHIP RES, THICK FILM, 270R, 0.25W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 270R, 0.25W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B2700V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B2700V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B2700V
RES SMD 270 OHM 0.1% 1/4W 0805

RES SMD 270 OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7498 ERJ-PB6B2700V
Product Name Chip Res, Thick Film, 270R, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details