The Chip Resistor, Thick Film, 2K49, 0.25W, 0805 from Panasonic is a high precision thick film resistor with a resistance value of 2.49 kΩ and a tolerance of ±0.1%. It is rated for a power dissipation of 0.25 W at 70 °C and has a maximum voltage rating of 150 V. The resistor is suitable for both reflow and flow soldering processes and is compliant with RoHS standards. It features a temperature coefficient of resistance (TCR) of ±50vó10,Ū,Å?/°C and is AEC-Q200 qualified, making it suitable for automotive applications. The resistor operates effectively within a temperature range of -55 °C to +155 °C.
RES SMD 2.49K OHM 0.1% 1/4W 0805
CHIP RES, THICK FILM, 2K49, 0.25W, 0805; Resistance:2.49kohm;
CHIP RES, THICK FILM, 2K49, 0.25W, 0805; Resistance:2.49kohm;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-PB6B2491V | 68AC7467 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Res, Thick Film, 2K49, 0.25W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] |
| Resistance Range | 2490 ohms | 2490 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts |